BWK 14GREEN -- BOARDWALK® GREEN HARDWOUND ROLL TOWELS (WHITE, 350FT/ROLL)
JIT Packaging
Boardwalk® Green Hardwound Roll Towels (White, 350ft/roll)
BWK 14GREEN
Description
Hardwound Roll Towels
Description
Hardwound Roll Towels
Suppliers
Boardwalk® Green Hardwound Roll Towels (White, 350ft/roll)
BWK 14GREEN
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
BWK 14GREEN |
|
Product Name
|
Boardwalk® Green Hardwound Roll Towels (White, 350ft/roll) |
Unlock Full Specs
to access all available technical data
Similar Products
DuPont Protection Technologies
Paper and Paperboard
Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process
Folded / Corrugated
Markets
Automotive / Transportation; Electrical
View Details
Width
24 inch (610 mm)
Length
13.33 yd (12.19 m)
View Details