LexJet Corporation TruColor Flag FR- 54in x 100ft 3P-42054

Description
TruColor Flag FR is a fire retardant 100% knitted and rip-proof polyester with a matte surface. This product is ideal for any outdoor applications when printed with solvent inks. Solvent inks will achieve nearly 100% print through. Indoor use only when printed with UV-curable inks. Note: IQ-IJ419 sku’s do not have a paper backing.  
Description
TruColor Flag FR is a fire retardant 100% knitted and rip-proof polyester with a matte surface. This product is ideal for any outdoor applications when printed with solvent inks. Solvent inks will achieve nearly 100% print through. Indoor use only when printed with UV-curable inks. Note: IQ-IJ419 sku’s do not have a paper backing.  

Suppliers

Company
Product
Description
Supplier Links
TruColor Flag FR- 54in x 100ft - 3P-42054 - LexJet Corporation
Sarasota, FL, USA
TruColor Flag FR- 54in x 100ft
3P-42054
TruColor Flag FR- 54in x 100ft 3P-42054
TruColor Flag FR is a fire retardant 100% knitted and rip-proof polyester with a matte surface. This product is ideal for any outdoor applications when printed with solvent inks. Solvent inks will achieve nearly 100% print through. Indoor use only when printed with UV-curable inks. Note: IQ-IJ419 sku’s do not have a paper backing.  

TruColor Flag FR is a fire retardant 100% knitted and rip-proof polyester with a matte surface. This product is ideal for any outdoor applications when printed with solvent inks. Solvent inks will achieve nearly 100% print through. Indoor use only when printed with UV-curable inks.

Note: IQ-IJ419 sku’s do not have a paper backing.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-42054
Product Name TruColor Flag FR- 54in x 100ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag 188 g - 11in x 17in - 10641431 - LexJet Corporation
Specs
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Unisource Worldwide, Inc.
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details