LexJet Corporation Water-Resistant Removable Vinyl (6 Mil)- 42in x 60ft 221622-00

Description
The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading Performance Guarantee, you can achieve 7 months unlaminated and one year laminated outdoors with the new NovaJet 1000i Quantum pigment inks and one year laminated indoors with the Quantum dye inks.
Description
The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading Performance Guarantee, you can achieve 7 months unlaminated and one year laminated outdoors with the new NovaJet 1000i Quantum pigment inks and one year laminated indoors with the Quantum dye inks.

Suppliers

Company
Product
Description
Supplier Links
Water-Resistant Removable Vinyl (6 Mil)- 42in x 60ft - 221622-00 - LexJet Corporation
Sarasota, FL, USA
Water-Resistant Removable Vinyl (6 Mil)- 42in x 60ft
221622-00
Water-Resistant Removable Vinyl (6 Mil)- 42in x 60ft 221622-00
The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading Performance Guarantee, you can achieve 7 months unlaminated and one year laminated outdoors with the new NovaJet 1000i Quantum pigment inks and one year laminated indoors with the Quantum dye inks.

The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading Performance Guarantee, you can achieve 7 months unlaminated and one year laminated outdoors with the new NovaJet 1000i Quantum pigment inks and one year laminated indoors with the Quantum dye inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 221622-00
Product Name Water-Resistant Removable Vinyl (6 Mil)- 42in x 60ft
Thickness 13 mil (330 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 24in x 100ft - 1546480 - LexJet Corporation
Specs
Width 24 inch (610 mm)
Length 33.33 yd (30.48 m)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details