LexJet Corporation Country Cotton FR- 36in x 100ft 3P-21736

Description
Country Cotton is a 100% heavy, woven cotton that is flame retardant. It is a member of the HP Complementary Media Program and provides superior imaging qualities on all thermal and piezo ink jet printers as well as dye and pigment-based inks.
Description
Country Cotton is a 100% heavy, woven cotton that is flame retardant. It is a member of the HP Complementary Media Program and provides superior imaging qualities on all thermal and piezo ink jet printers as well as dye and pigment-based inks.

Suppliers

Company
Product
Description
Supplier Links
Country Cotton FR- 36in x 100ft - 3P-21736 - LexJet Corporation
Sarasota, FL, USA
Country Cotton FR- 36in x 100ft
3P-21736
Country Cotton FR- 36in x 100ft 3P-21736
Country Cotton is a 100% heavy, woven cotton that is flame retardant. It is a member of the HP Complementary Media Program and provides superior imaging qualities on all thermal and piezo ink jet printers as well as dye and pigment-based inks.

Country Cotton is a 100% heavy, woven cotton that is flame retardant. It is a member of the HP Complementary Media Program and provides superior imaging qualities on all thermal and piezo ink jet printers as well as dye and pigment-based inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-21736
Product Name Country Cotton FR- 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bamboo 290 g - 44in x 39ft - 10643464 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 290 gsm (8.55 osy)
Thickness 19 mil (483 µm)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details