DuPont Protection Technologies Nomex® Crepe Paper Type 2 mil Type 410

Description
Type 410 is a calendered paper with high densification and excellent mechanical and electrical strength. Due to the high thermal capability (220°C) and excellent physical properties, this product can be suitable for use in both dry and fluid applications. The high degree of stretch afforded by the creped structure will allow excellent conformability in the wrapping of conducting parts, while the superior mechanical
Datasheet
Description
Type 410 is a calendered paper with high densification and excellent mechanical and electrical strength. Due to the high thermal capability (220°C) and excellent physical properties, this product can be suitable for use in both dry and fluid applications. The high degree of stretch afforded by the creped structure will allow excellent conformability in the wrapping of conducting parts, while the superior mechanical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
Richmond, VA, USA
Nomex® Crepe Paper
Type 2 mil Type 410
Nomex® Crepe Paper Type 2 mil Type 410
Type 410 is a calendered paper with high densification and excellent mechanical and electrical strength. Due to the high thermal capability (220°C) and excellent physical properties, this product can be suitable for use in both dry and fluid applications. The high degree of stretch afforded by the creped structure will allow excellent conformability in the wrapping of conducting parts, while the superior mechanical

Type 410 is a calendered paper with high densification and excellent mechanical and electrical strength. Due to the high thermal capability (220°C) and excellent physical properties, this product can be suitable for use in both dry and fluid applications. The high degree of stretch afforded by the creped structure will allow excellent conformability in the wrapping of conducting parts, while the superior mechanical

Supplier's Site Datasheet

Technical Specifications

  DuPont Protection Technologies
Product Category Paper and Paperboard Materials
Product Number Type 2 mil Type 410
Product Name Nomex® Crepe Paper
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
Performance Features Flame or Fire Retardant; ChemRes; Absorbant
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Cocoa - Crinkle Paper - CP10O - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details