LexJet Corporation Universal Heavy FR- 60in x 100ft 3P-10160

Description
Universal Heavy FR is a fire retardant banner fabric made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp print results with brilliant colors! For brilliant colors, ink settings must be optimized according to ink, printer and software instructions. Suitable for most large format thermal or piezo printers. Universal Heavy can be used for indoor/outdoor textile wall hangings, draperies, display booths, window displays, signs, shop/show decorations.  
Description
Universal Heavy FR is a fire retardant banner fabric made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp print results with brilliant colors! For brilliant colors, ink settings must be optimized according to ink, printer and software instructions. Suitable for most large format thermal or piezo printers. Universal Heavy can be used for indoor/outdoor textile wall hangings, draperies, display booths, window displays, signs, shop/show decorations.  

Suppliers

Company
Product
Description
Supplier Links
Universal Heavy FR- 60in x 100ft - 3P-10160 - LexJet Corporation
Sarasota, FL, USA
Universal Heavy FR- 60in x 100ft
3P-10160
Universal Heavy FR- 60in x 100ft 3P-10160
Universal Heavy FR is a fire retardant banner fabric made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp print results with brilliant colors! For brilliant colors, ink settings must be optimized according to ink, printer and software instructions. Suitable for most large format thermal or piezo printers. Universal Heavy can be used for indoor/outdoor textile wall hangings, draperies, display booths, window displays, signs, shop/show decorations.  

Universal Heavy FR is a fire retardant banner fabric made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp print results with brilliant colors! For brilliant colors, ink settings must be optimized according to ink, printer and software instructions.

Suitable for most large format thermal or piezo printers. Universal Heavy can be used for indoor/outdoor textile wall hangings, draperies, display booths, window displays, signs, shop/show decorations.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-10160
Product Name Universal Heavy FR- 60in x 100ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bamboo 290 g - 17in x 22in - 10641407 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
3
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details