DuPont™ Nomex® Energy Solutions NOMEX® Medium Density Paper 300 Series 356

Description
he DuPont™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost constraints of electrical applications such as white goods, power tools and small HVAC units, the Nomex® 300 Series provides good value-in-use. Nomex® 356 Nomex® 356 is a medium density paper that exhibits properties that are midway between Nomex® 410 and Nomex® 411. Designed for use as layer insulation within transformers and as phase insulation in hand-wound motors, it could also be used effectively as electrical and thermal barriers in appliance and electronic equipment applications. Nomex® 356 is produced in six thicknesses ranging from 0.13 mm (5 mil) to 0.51 mm (20 mil), with densities ranging from 0.66 g/cc to 0.68 g/cc.
Description
he DuPont™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost constraints of electrical applications such as white goods, power tools and small HVAC units, the Nomex® 300 Series provides good value-in-use. Nomex® 356 Nomex® 356 is a medium density paper that exhibits properties that are midway between Nomex® 410 and Nomex® 411. Designed for use as layer insulation within transformers and as phase insulation in hand-wound motors, it could also be used effectively as electrical and thermal barriers in appliance and electronic equipment applications. Nomex® 356 is produced in six thicknesses ranging from 0.13 mm (5 mil) to 0.51 mm (20 mil), with densities ranging from 0.66 g/cc to 0.68 g/cc.

Suppliers

Company
Product
Description
Supplier Links
NOMEX® Medium Density Paper 300 Series - 356 - DuPont™ Nomex® Energy Solutions
Richmond, VA, USA
NOMEX® Medium Density Paper 300 Series
356
NOMEX® Medium Density Paper 300 Series 356
he DuPont™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost constraints of electrical applications such as white goods, power tools and small HVAC units, the Nomex® 300 Series provides good value-in-use. Nomex® 356 Nomex® 356 is a medium density paper that exhibits properties that are midway between Nomex® 410 and Nomex® 411. Designed for use as layer insulation within transformers and as phase insulation in hand-wound motors, it could also be used effectively as electrical and thermal barriers in appliance and electronic equipment applications. Nomex® 356 is produced in six thicknesses ranging from 0.13 mm (5 mil) to 0.51 mm (20 mil), with densities ranging from 0.66 g/cc to 0.68 g/cc.

he DuPont™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required.

Designed specifically to address the less-demanding requirements and increased cost constraints of electrical applications such as white goods, power tools and small HVAC units, the Nomex® 300 Series provides good value-in-use.

Nomex® 356

Nomex® 356 is a medium density paper that exhibits properties that are midway between Nomex® 410 and Nomex® 411. Designed for use as layer insulation within transformers and as phase insulation in hand-wound motors, it could also be used effectively as electrical and thermal barriers in appliance and electronic equipment applications. Nomex® 356 is produced in six thicknesses ranging from 0.13 mm (5 mil) to 0.51 mm (20 mil), with densities ranging from 0.66 g/cc to 0.68 g/cc.

Supplier's Site

Technical Specifications

  DuPont™ Nomex® Energy Solutions
Product Category Paper and Paperboard Materials
Product Number 356
Product Name NOMEX® Medium Density Paper 300 Series
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
Performance Features ChemRes; Absorbant
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
NOMEX® Medium Density Paper 400 Series - 464 LAM - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
William Turner 190 g - 8.5in x 11in - 10641470 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details