LexJet Corporation Photo Rag Ultra Smooth 305 g- 44in x 39ft 10643190

Description
Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.
Description
Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Ultra Smooth 305 g- 44in x 39ft - 10643190 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Ultra Smooth 305 g- 44in x 39ft
10643190
Photo Rag Ultra Smooth 305 g- 44in x 39ft 10643190
Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.

Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643190
Product Name Photo Rag Ultra Smooth 305 g- 44in x 39ft
Unlock Full Specs
to access all available technical data

Similar Products

DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
FineArt Baryta 325g - 36in x 39ft - 10643474 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 36 inch (914 mm)
Length 13 yd (11.89 m)
View Details