LexJet Corporation SurePrint Photobase Ultra Dry Gloss- 24in x 100ft 3248074

Description
GBC SurePrint Photobase Ultra Dry Gloss is specially designed to maximize print quality and to facilitate thermal lamination when a gloss image is required. Two separate inkjet layers control dot gain and improve adhesion. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Ideal for use with Octiva Lo-Melt thermal film to create posters, indoor signage, trade show graphics, POP displays and more.
Description
GBC SurePrint Photobase Ultra Dry Gloss is specially designed to maximize print quality and to facilitate thermal lamination when a gloss image is required. Two separate inkjet layers control dot gain and improve adhesion. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Ideal for use with Octiva Lo-Melt thermal film to create posters, indoor signage, trade show graphics, POP displays and more.

Suppliers

Company
Product
Description
Supplier Links
SurePrint Photobase Ultra Dry Gloss- 24in x 100ft - 3248074 - LexJet Corporation
Sarasota, FL, USA
SurePrint Photobase Ultra Dry Gloss- 24in x 100ft
3248074
SurePrint Photobase Ultra Dry Gloss- 24in x 100ft 3248074
GBC SurePrint Photobase Ultra Dry Gloss is specially designed to maximize print quality and to facilitate thermal lamination when a gloss image is required. Two separate inkjet layers control dot gain and improve adhesion. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Ideal for use with Octiva Lo-Melt thermal film to create posters, indoor signage, trade show graphics, POP displays and more.

GBC SurePrint Photobase Ultra Dry Gloss is specially designed to maximize print quality and to facilitate thermal lamination when a gloss image is required. Two separate inkjet layers control dot gain and improve adhesion.

Key features include:

  • Cross-platform and universal ink support
  • Fast dry times
  • High ink load capacity
  • Backside coating to facilitate adhesion

Ideal for use with Octiva Lo-Melt thermal film to create posters, indoor signage, trade show graphics, POP displays and more.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3248074
Product Name SurePrint Photobase Ultra Dry Gloss- 24in x 100ft
Thickness 8 mil (203 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 11in x 17in - 13633013 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
24
Specs
Paper and Paperboard Newsprint
View Details