LexJet Corporation Photo Rag Pearl 320 g - 17in x 22in 10641453

Description
The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.
Description
The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Pearl 320 g - 17in x 22in - 10641453 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Pearl 320 g - 17in x 22in
10641453
Photo Rag Pearl 320 g - 17in x 22in 10641453
The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.

The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641453
Product Name Photo Rag Pearl 320 g - 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
Artex Canvas- 54in x 164ft - AC13750 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 54 inch (1372 mm)
Length 54.67 yd (49.99 m)
View Details