LexJet Corporation SurePrint Ultra Dry Light Barrier- 36in x 100ft 3248056

Description
GBC SurePrint Ultra Dry Light Barrier is a polyester film with a superior print surface for high-definition display graphics and an opaque gray backer. Key features include: Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics as well as POP displays that require maximum durability.
Description
GBC SurePrint Ultra Dry Light Barrier is a polyester film with a superior print surface for high-definition display graphics and an opaque gray backer. Key features include: Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics as well as POP displays that require maximum durability.

Suppliers

Company
Product
Description
Supplier Links
SurePrint Ultra Dry Light Barrier- 36in x 100ft - 3248056 - LexJet Corporation
Sarasota, FL, USA
SurePrint Ultra Dry Light Barrier- 36in x 100ft
3248056
SurePrint Ultra Dry Light Barrier- 36in x 100ft 3248056
GBC SurePrint Ultra Dry Light Barrier is a polyester film with a superior print surface for high-definition display graphics and an opaque gray backer. Key features include: Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics as well as POP displays that require maximum durability.

GBC SurePrint Ultra Dry Light Barrier is a polyester film with a superior print surface for high-definition display graphics and an opaque gray backer.

Key features include:

  • Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support
  • Fast dry times
  • High ink load capacity
  • Backside coating to facilitate adhesion

Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics as well as POP displays that require maximum durability.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3248056
Product Name SurePrint Ultra Dry Light Barrier- 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Baryta 315 g - 11in x 17in - 10641439 - LexJet Corporation
Specs
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Paper Products - TTWCF - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
30
Specs
Paper and Paperboard Newsprint
View Details