LexJet Corporation TOUGHcoat Blockout Scrim Banner 50in x 40ft BB5040

Description
LexJet TOUGHcoat™ Blockout Scrim Banner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The blockout layer provides 100% opacity, meaning that images and graphics remain visible even when sunlight or other light sources are streaming from behind the banner. The super smooth, bright-white surface and superior ink-saturation properties of this 16-mil material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The TOUGHcoat™ formulation provides a high level of resistance to water and scratching. LexJet TOUGHcoat™ Blockout Scrim Banner is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.
Description
LexJet TOUGHcoat™ Blockout Scrim Banner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The blockout layer provides 100% opacity, meaning that images and graphics remain visible even when sunlight or other light sources are streaming from behind the banner. The super smooth, bright-white surface and superior ink-saturation properties of this 16-mil material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The TOUGHcoat™ formulation provides a high level of resistance to water and scratching. LexJet TOUGHcoat™ Blockout Scrim Banner is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
TOUGHcoat Blockout Scrim Banner 50in x 40ft - BB5040 - LexJet Corporation
Sarasota, FL, USA
TOUGHcoat Blockout Scrim Banner 50in x 40ft
BB5040
TOUGHcoat Blockout Scrim Banner 50in x 40ft BB5040
LexJet TOUGHcoat™ Blockout Scrim Banner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The blockout layer provides 100% opacity, meaning that images and graphics remain visible even when sunlight or other light sources are streaming from behind the banner. The super smooth, bright-white surface and superior ink-saturation properties of this 16-mil material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The TOUGHcoat™ formulation provides a high level of resistance to water and scratching. LexJet TOUGHcoat™ Blockout Scrim Banner is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

LexJet TOUGHcoat™ Blockout Scrim Banner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The blockout layer provides 100% opacity, meaning that images and graphics remain visible even when sunlight or other light sources are streaming from behind the banner.

The super smooth, bright-white surface and superior ink-saturation properties of this 16-mil material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The TOUGHcoat™ formulation provides a high level of resistance to water and scratching.

LexJet TOUGHcoat™ Blockout Scrim Banner is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number BB5040
Product Name TOUGHcoat Blockout Scrim Banner 50in x 40ft
Basis Weight 500 gsm (14.75 osy)
Unlock Full Specs
to access all available technical data

Similar Products

TruColor Flag FR- 54in x 100ft - 3P-42054 - LexJet Corporation
Specs
Width 54 inch (1372 mm)
Length 33.33 yd (30.48 m)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details