LexJet Corporation SurePrint Ultra Dry White Polyester- 50in x 100ft 3248004

Description
GBC SurePrint Ultra Dry White Polyester has superior print surfaces for high-definition display graphics. Key features include: Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics as well as POP displays that require maximum durability.
Description
GBC SurePrint Ultra Dry White Polyester has superior print surfaces for high-definition display graphics. Key features include: Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics as well as POP displays that require maximum durability.

Suppliers

Company
Product
Description
Supplier Links
SurePrint Ultra Dry White Polyester- 50in x 100ft - 3248004 - LexJet Corporation
Sarasota, FL, USA
SurePrint Ultra Dry White Polyester- 50in x 100ft
3248004
SurePrint Ultra Dry White Polyester- 50in x 100ft 3248004
GBC SurePrint Ultra Dry White Polyester has superior print surfaces for high-definition display graphics. Key features include: Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics as well as POP displays that require maximum durability.

GBC SurePrint Ultra Dry White Polyester has superior print surfaces for high-definition display graphics.

Key features include:

  • Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support
  • Fast dry times
  • High ink load capacity
  • Backside coating to facilitate adhesion

Match with Arctic pressure-sensitive film to create professional quality graphics. Excellent for trade show graphics as well as POP displays that require maximum durability.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3248004
Product Name SurePrint Ultra Dry White Polyester- 50in x 100ft
Width 50 inch (1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TOUGHcoat 3R DuPont Tyvek 24in x 100ft - AQTVK24 - LexJet Corporation
Specs
Thickness 11 mil (279 µm)
Width 24 inch (610 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
18
Specs
Paper and Paperboard Newsprint
View Details