LexJet Corporation William Turner 190 g - 17in x 22in 10641473

Description
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.
Description
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Suppliers

Company
Product
Description
Supplier Links
William Turner 190 g - 17in x 22in - 10641473 - LexJet Corporation
Sarasota, FL, USA
William Turner 190 g - 17in x 22in
10641473
William Turner 190 g - 17in x 22in 10641473
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641473
Product Name William Turner 190 g - 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Rice Paper 100g - 24in x 100ft - 10643802 - LexJet Corporation
Specs
Width 24 inch (610 mm)
Length 33.33 yd (30.48 m)
View Details