LexJet Corporation Production Removable Glossy Vinyl (6 Mil)- 36in x 60ft 223218-00

Description
Our new Removable Vinyl features an adhesive specially formulated to allow repositioning at time of install. It is intended to be mounted on walls, glass or other permanent fixtures for short term (less than 6 months) indoor display applications that require clean and easy removal. Its exceptional white point and high ink capacity provide vivid colors for a range of point of sale advertising.  Available in glossy and satin finishes, it also features HP UV compatibility and is guaranteed for long-term performance.
Description
Our new Removable Vinyl features an adhesive specially formulated to allow repositioning at time of install. It is intended to be mounted on walls, glass or other permanent fixtures for short term (less than 6 months) indoor display applications that require clean and easy removal. Its exceptional white point and high ink capacity provide vivid colors for a range of point of sale advertising.  Available in glossy and satin finishes, it also features HP UV compatibility and is guaranteed for long-term performance.

Suppliers

Company
Product
Description
Supplier Links
Production Removable Glossy Vinyl (6 Mil)- 36in x 60ft - 223218-00 - LexJet Corporation
Sarasota, FL, USA
Production Removable Glossy Vinyl (6 Mil)- 36in x 60ft
223218-00
Production Removable Glossy Vinyl (6 Mil)- 36in x 60ft 223218-00
Our new Removable Vinyl features an adhesive specially formulated to allow repositioning at time of install. It is intended to be mounted on walls, glass or other permanent fixtures for short term (less than 6 months) indoor display applications that require clean and easy removal. Its exceptional white point and high ink capacity provide vivid colors for a range of point of sale advertising.  Available in glossy and satin finishes, it also features HP UV compatibility and is guaranteed for long-term performance.

Our new Removable Vinyl features an adhesive specially formulated to allow repositioning at time of install. It is intended to be mounted on walls, glass or other permanent fixtures for short term (less than 6 months) indoor display applications that require clean and easy removal. Its exceptional white point and high ink capacity provide vivid colors for a range of point of sale advertising.  Available in glossy and satin finishes, it also features HP UV compatibility and is guaranteed for long-term performance.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 223218-00
Product Name Production Removable Glossy Vinyl (6 Mil)- 36in x 60ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SurePrint Ultra Dry White Polyester- 36in x 100ft - 3248002 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
18
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 18 inch (457 mm)
View Details