LexJet Corporation William Turner 310 g - 13in x 19in 10641476

Description
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.
Description
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Suppliers

Company
Product
Description
Supplier Links
William Turner 310 g - 13in x 19in - 10641476 - LexJet Corporation
Sarasota, FL, USA
William Turner 310 g - 13in x 19in
10641476
William Turner 310 g - 13in x 19in 10641476
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641476
Product Name William Turner 310 g - 13in x 19in
Width 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Matte Film- 24in x 120ft - 51642A - LexJet Corporation
Specs
Width 24 inch (610 mm)
Length 40 yd (36.58 m)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details