TransPak 10 lb. Baby Blend - Crinkle Paper CPB10AA

Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Combination of light blue, white and pink solid color paper creates a multi-dimensional and festive "Baby Blend".
Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Combination of light blue, white and pink solid color paper creates a multi-dimensional and festive "Baby Blend".

Suppliers

Company
Product
Description
Supplier Links
10 lb. Baby Blend - Crinkle Paper - CPB10AA - TransPak
San Jose, CA, USA
10 lb. Baby Blend - Crinkle Paper
CPB10AA
10 lb. Baby Blend - Crinkle Paper CPB10AA
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Combination of light blue, white and pink solid color paper creates a multi-dimensional and festive "Baby Blend".

Great to use in gift boxes and baskets!

  • Unique zig-zag strips add color and texture to packaging.
  • Combination of light blue, white and pink solid color paper creates a multi-dimensional and festive "Baby Blend".
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CPB10AA
Product Name 10 lb. Baby Blend - Crinkle Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Newsprint
View Details