LexJet Corporation Production Backlit Film (7 Mil)- 36in x 100ft 222778-00

Description
Production Backlit Film offers vivid colors and an exceptional white point for dramatic short-term front print backlit applications. This coating is designed to provide exceptional saturation at an attractive price for any job.
Description
Production Backlit Film offers vivid colors and an exceptional white point for dramatic short-term front print backlit applications. This coating is designed to provide exceptional saturation at an attractive price for any job.

Suppliers

Company
Product
Description
Supplier Links
Production Backlit Film (7 Mil)- 36in x 100ft - 222778-00 - LexJet Corporation
Sarasota, FL, USA
Production Backlit Film (7 Mil)- 36in x 100ft
222778-00
Production Backlit Film (7 Mil)- 36in x 100ft 222778-00
Production Backlit Film offers vivid colors and an exceptional white point for dramatic short-term front print backlit applications. This coating is designed to provide exceptional saturation at an attractive price for any job.

Production Backlit Film offers vivid colors and an exceptional white point for dramatic short-term front print backlit applications. This coating is designed to provide exceptional saturation at an attractive price for any job.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 222778-00
Product Name Production Backlit Film (7 Mil)- 36in x 100ft
Thickness 7 mil (178 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Light- 42in x 100ft - 3P-10342 - LexJet Corporation
Specs
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. Forest Green - Crinkle Paper - CP10D - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details