LexJet Corporation TruColor Backlit FR- 122in x 164ft 3P-487122

Description
3P TruColor Backlit FR is a 9.8 mil, 100% polyester fabric perfect for indoor and outdoor backlit displays, roll up displays and banners. The tightly woven, smooth surface offers exceptional image quality. Compatible with solvent, eco-solvent, latex and UV curable inks. Flame retardant.
Description
3P TruColor Backlit FR is a 9.8 mil, 100% polyester fabric perfect for indoor and outdoor backlit displays, roll up displays and banners. The tightly woven, smooth surface offers exceptional image quality. Compatible with solvent, eco-solvent, latex and UV curable inks. Flame retardant.

Suppliers

Company
Product
Description
Supplier Links
TruColor Backlit FR- 122in x 164ft - 3P-487122 - LexJet Corporation
Sarasota, FL, USA
TruColor Backlit FR- 122in x 164ft
3P-487122
TruColor Backlit FR- 122in x 164ft 3P-487122
3P TruColor Backlit FR is a 9.8 mil, 100% polyester fabric perfect for indoor and outdoor backlit displays, roll up displays and banners. The tightly woven, smooth surface offers exceptional image quality. Compatible with solvent, eco-solvent, latex and UV curable inks. Flame retardant.

3P TruColor Backlit FR is a 9.8 mil, 100% polyester fabric perfect for indoor and outdoor backlit displays, roll up displays and banners. The tightly woven, smooth surface offers exceptional image quality. Compatible with solvent, eco-solvent, latex and UV curable inks. Flame retardant.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-487122
Product Name TruColor Backlit FR- 122in x 164ft
Width 122 inch (3099 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Pearl 320 g - 17in x 22in - 10641453 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details