LexJet Corporation Universal Light- 50in x 100ft 3P-10350

Description
This banner fabric is made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp print results with brilliant colors! For brilliant colors, ink settings must be optimized according to ink, printer and software instructions. Suitable for most large format thermal or piezo printers. Universal Light can be used for indoor/outdoor textile wall hangings, draperies, display booths, window displays, signs, shop/show decorations.  
Description
This banner fabric is made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp print results with brilliant colors! For brilliant colors, ink settings must be optimized according to ink, printer and software instructions. Suitable for most large format thermal or piezo printers. Universal Light can be used for indoor/outdoor textile wall hangings, draperies, display booths, window displays, signs, shop/show decorations.  

Suppliers

Company
Product
Description
Supplier Links
Universal Light- 50in x 100ft - 3P-10350 - LexJet Corporation
Sarasota, FL, USA
Universal Light- 50in x 100ft
3P-10350
Universal Light- 50in x 100ft 3P-10350
This banner fabric is made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp print results with brilliant colors! For brilliant colors, ink settings must be optimized according to ink, printer and software instructions. Suitable for most large format thermal or piezo printers. Universal Light can be used for indoor/outdoor textile wall hangings, draperies, display booths, window displays, signs, shop/show decorations.  

This banner fabric is made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp print results with brilliant colors! For brilliant colors, ink settings must be optimized according to ink, printer and software instructions.

Suitable for most large format thermal or piezo printers. Universal Light can be used for indoor/outdoor textile wall hangings, draperies, display booths, window displays, signs, shop/show decorations.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-10350
Product Name Universal Light- 50in x 100ft
Width 50 inch (1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20
Specs
Paper and Paperboard Newsprint
View Details
Synthetic Liquid Filtration Media - LyPore® MB - 9028 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 52 gsm (1.53 osy)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details