TransPak 10 lb. Chocolate - Crinkle Paper CP10G

Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid chocolate colored paper.
Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid chocolate colored paper.

Suppliers

Company
Product
Description
Supplier Links
10 lb. Chocolate - Crinkle Paper - CP10G - TransPak
San Jose, CA, USA
10 lb. Chocolate - Crinkle Paper
CP10G
10 lb. Chocolate - Crinkle Paper CP10G
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid chocolate colored paper.

Great to use in gift boxes and baskets!

  • Unique zig-zag strips add color and texture to packaging.
  • Solid chocolate colored paper.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CP10G
Product Name 10 lb. Chocolate - Crinkle Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Museum Etching 350 g - 17in x 39ft - 10643403 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 350 gsm (10.32 osy)
Thickness 23.62 mil (600 µm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details