LexJet Corporation Reverse Print Backlit Film (6 Mil)- 50in x 100ft 1578194

Description
Translucent, 6-mil polyester view-through base for excellent durability and quick drying. Reverse print provides built-in image protection. Broad printer compatibility with piezo and thermal dye (reverse print) and pigmented inks (front print).  
Description
Translucent, 6-mil polyester view-through base for excellent durability and quick drying. Reverse print provides built-in image protection. Broad printer compatibility with piezo and thermal dye (reverse print) and pigmented inks (front print).  

Suppliers

Company
Product
Description
Supplier Links
Reverse Print Backlit Film (6 Mil)- 50in x 100ft - 1578194 - LexJet Corporation
Sarasota, FL, USA
Reverse Print Backlit Film (6 Mil)- 50in x 100ft
1578194
Reverse Print Backlit Film (6 Mil)- 50in x 100ft 1578194
Translucent, 6-mil polyester view-through base for excellent durability and quick drying. Reverse print provides built-in image protection. Broad printer compatibility with piezo and thermal dye (reverse print) and pigmented inks (front print).  

Translucent, 6-mil polyester view-through base for excellent durability and quick drying. Reverse print provides built-in image protection.

Broad printer compatibility with piezo and thermal dye (reverse print) and pigmented inks (front print).  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1578194
Product Name Reverse Print Backlit Film (6 Mil)- 50in x 100ft
Thickness 6 mil (152 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Baryta 315 g - 44in x 39ft - 10643195DS - LexJet Corporation
Specs
Basis Weight 315 gsm (9.29 osy)
Thickness 15.35 mil (390 µm)
Width 44 inch (1118 mm)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Width 20 inch (508 mm)
Length 0.8333 yd (0.7620 m)
View Details