TransPak 10 lb. Light Pink - Crinkle Paper CP10X

Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid light pink colored paper.
Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid light pink colored paper.

Suppliers

Company
Product
Description
Supplier Links
10 lb. Light Pink - Crinkle Paper - CP10X - TransPak
San Jose, CA, USA
10 lb. Light Pink - Crinkle Paper
CP10X
10 lb. Light Pink - Crinkle Paper CP10X
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid light pink colored paper.

Great to use in gift boxes and baskets!

  • Unique zig-zag strips add color and texture to packaging.
  • Solid light pink colored paper.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CP10X
Product Name 10 lb. Light Pink - Crinkle Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Paper Products - TT1BT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
FineArt Pearl 285 g - 13in x 19in - 10641415 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
Unisource Worldwide, Inc.
View Details
12
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details