LexJet Corporation Clear Solvent Polyester- 36in x 13ft 142SGC36T

Description
LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks.  It features high color brilliance and high image definition.  This film is an excellent choice for silk screen separations or other clear film applications where high-stability or heat resistance is required.
Description
LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks.  It features high color brilliance and high image definition.  This film is an excellent choice for silk screen separations or other clear film applications where high-stability or heat resistance is required.

Suppliers

Company
Product
Description
Supplier Links
Clear Solvent Polyester- 36in x 13ft - 142SGC36T - LexJet Corporation
Sarasota, FL, USA
Clear Solvent Polyester- 36in x 13ft
142SGC36T
Clear Solvent Polyester- 36in x 13ft 142SGC36T
LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks.  It features high color brilliance and high image definition.  This film is an excellent choice for silk screen separations or other clear film applications where high-stability or heat resistance is required.

LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks.  It features high color brilliance and high image definition.  This film is an excellent choice for silk screen separations or other clear film applications where high-stability or heat resistance is required.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 142SGC36T
Product Name Clear Solvent Polyester- 36in x 13ft
Basis Weight 189 gsm (5.58 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Production Satin Poly Poster Plus (8 Mil)- 36in x 200ft - 222552-00 - LexJet Corporation
Specs
Basis Weight 142 gsm (4.19 osy)
Thickness 8 mil (203 µm)
Width 36 inch (914 mm)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Cocoa - Crinkle Paper - CP10O - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details