LexJet Corporation Premium Photographic Satin Paper / 180g (8 Mil)- 24in x 100ft 1439942

Description
Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display.
Description
Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display.

Suppliers

Company
Product
Description
Supplier Links
Premium Photographic Satin Paper / 180g (8 Mil)- 24in x 100ft - 1439942 - LexJet Corporation
Sarasota, FL, USA
Premium Photographic Satin Paper / 180g (8 Mil)- 24in x 100ft
1439942
Premium Photographic Satin Paper / 180g (8 Mil)- 24in x 100ft 1439942
Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display.

Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1439942
Product Name Premium Photographic Satin Paper / 180g (8 Mil)- 24in x 100ft
Basis Weight 180 gsm (5.31 osy)
Unlock Full Specs
to access all available technical data

Similar Products

William Turner 310 g - 13in x 19in - 10641476 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
6
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details