LexJet Corporation Value Display FR- 60in x 164ft 3P-67560

Description
Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation.
Description
Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation.

Suppliers

Company
Product
Description
Supplier Links
Value Display FR- 60in x 164ft - 3P-67560 - LexJet Corporation
Sarasota, FL, USA
Value Display FR- 60in x 164ft
3P-67560
Value Display FR- 60in x 164ft 3P-67560
Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation.

Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-67560
Product Name Value Display FR- 60in x 164ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 910 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
20 x 30
Specs
Paper and Paperboard Newsprint
View Details
High Resolution Coated Bond 120g- 36in x 100ft - 1099V650 - LexJet Corporation
Specs
Basis Weight 120 gsm (3.54 osy)
Thickness 6 mil (152 µm)
Width 36 inch (914 mm)
View Details