LexJet Corporation Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 13in x 19in 13633014

Description
Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper.  This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish.  It also offers rich blacks with a instant dry, water-resistant surface compatible with both dye and pigment based inks.
Description
Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper.  This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish.  It also offers rich blacks with a instant dry, water-resistant surface compatible with both dye and pigment based inks.

Suppliers

Company
Product
Description
Supplier Links
Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 13in x 19in - 13633014 - LexJet Corporation
Sarasota, FL, USA
Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 13in x 19in
13633014
Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 13in x 19in 13633014
Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper.  This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish.  It also offers rich blacks with a instant dry, water-resistant surface compatible with both dye and pigment based inks.

Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper.  This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish.  It also offers rich blacks with a instant dry, water-resistant surface compatible with both dye and pigment based inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 13633014
Product Name Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 13in x 19in
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Paper and Paperboard Newsprint
View Details
Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Photo Rag Satin 310 g- 8.5in x 11in - 10641454 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details