LexJet Corporation Photo Rag Satin 310 g- 8.5in x 11in 10641454

Description
A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.
Description
A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Satin 310 g- 8.5in x 11in - 10641454 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Satin 310 g- 8.5in x 11in
10641454
Photo Rag Satin 310 g- 8.5in x 11in 10641454
A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.

A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non printed areas. Photo Rag Satin is ideal for photographers and fine art reproduction where a slight surface variation and depth is desired.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641454
Product Name Photo Rag Satin 310 g- 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Unisource Worldwide, Inc.
View Details
36
Specs
Paper and Paperboard Newsprint
View Details
Microglass Filtration Media - LyPore® XL - 9251-D - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 82 gsm (2.42 osy)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details