LexJet Corporation Gloss Baryta 320gsm by Hahnemuhle- 17in x 49ft 10646047

Description
Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.
Description
Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.

Suppliers

Company
Product
Description
Supplier Links
Gloss Baryta 320gsm by Hahnemuhle- 17in x 49ft - 10646047 - LexJet Corporation
Sarasota, FL, USA
Gloss Baryta 320gsm by Hahnemuhle- 17in x 49ft
10646047
Gloss Baryta 320gsm by Hahnemuhle- 17in x 49ft 10646047
Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.

Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10646047
Product Name Gloss Baryta 320gsm by Hahnemuhle- 17in x 49ft
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
NOMEX® 410 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Bamboo 290 g - 13in x 19in - 10641406 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details