LexJet Corporation Rice Paper 100g - 24in x 100ft 10643802

Description
Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both pigment and dye inks.
Description
Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both pigment and dye inks.

Suppliers

Company
Product
Description
Supplier Links
Rice Paper 100g - 24in x 100ft - 10643802 - LexJet Corporation
Sarasota, FL, USA
Rice Paper 100g - 24in x 100ft
10643802
Rice Paper 100g - 24in x 100ft 10643802
Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both pigment and dye inks.

Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both pigment and dye inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643802
Product Name Rice Paper 100g - 24in x 100ft
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
NOMEX® 410 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Albrecht Durer - 44in x 39ft - 10640106 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 210 gsm (6.19 osy)
Thickness 13.78 mil (350 µm)
View Details