LexJet Corporation Albrecht Durer - 24in x 39ft 10643108DS

Description
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.
Description
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Suppliers

Company
Product
Description
Supplier Links
Albrecht Durer - 24in x 39ft - 10643108DS - LexJet Corporation
Sarasota, FL, USA
Albrecht Durer - 24in x 39ft
10643108DS
Albrecht Durer - 24in x 39ft 10643108DS
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643108DS
Product Name Albrecht Durer - 24in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 414 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
Boardwalk® Green Plus Bath Tissue (4.4 x 3.75) - BWK 24GREEN - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Gloss Baryta 320gsm by Hahnemuhle- 17in x 49ft - 10646047 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 16.33 yd (14.94 m)
View Details