TransPak 10 lb. Lavender - Crinkle Paper CP10P

Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid lavender colored paper.
Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid lavender colored paper.

Suppliers

Company
Product
Description
Supplier Links
10 lb. Lavender - Crinkle Paper - CP10P - TransPak
San Jose, CA, USA
10 lb. Lavender - Crinkle Paper
CP10P
10 lb. Lavender - Crinkle Paper CP10P
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid lavender colored paper.

Great to use in gift boxes and baskets!

  • Unique zig-zag strips add color and texture to packaging.
  • Solid lavender colored paper.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CP10P
Product Name 10 lb. Lavender - Crinkle Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Reverse Print Backlit Film (6 Mil)- 42in x 100ft - 8794828 - LexJet Corporation
Specs
Thickness 6 mil (152 µm)
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
30
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details