LexJet Corporation FineArt Pearl 285 g - 44in x 39ft 10643503

Description
The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography. 100% Lignin Free Alpa-cellulose Instant dry & water resistant Dye and pigment ink compatible Acid free
Description
The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography. 100% Lignin Free Alpa-cellulose Instant dry & water resistant Dye and pigment ink compatible Acid free

Suppliers

Company
Product
Description
Supplier Links
FineArt Pearl 285 g - 44in x 39ft - 10643503 - LexJet Corporation
Sarasota, FL, USA
FineArt Pearl 285 g - 44in x 39ft
10643503
FineArt Pearl 285 g - 44in x 39ft 10643503
The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography. 100% Lignin Free Alpa-cellulose Instant dry & water resistant Dye and pigment ink compatible Acid free

The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of fiber-based traditional darkroom paper. Its ability to hit the deep blacks and vibrant colors makes it a great option for both black & white and color photography.

  • 100% Lignin Free Alpa-cellulose
  • Instant dry & water resistant
  • Dye and pigment ink compatible
  • Acid free
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643503
Product Name FineArt Pearl 285 g - 44in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

5.5 Mil Blockout Gloss Polyester- 36in x 100ft - BP536 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
Unisource Worldwide, Inc.
View Details
10 lb. Light Pink - Crinkle Paper - CP10X - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details