LexJet Corporation 5.5 Mil Blockout Gloss Polyester- 36in x 100ft BP536

Description
LexJet 5.5 Mil Blockout Gloss Polyester is a polyester film with a block-out back coating which provides 100% opacity. The high gloss finish gives the graphic more pop and higher contrast over similar matte products for a bigger impact. This product is designed for rollable trade show and point-of-purchase graphics that are displayed using pop-up and retractable display frames. The polyester film’s opacity prevents the framing devices from being seen. Partner this product with one of our PreLume laminates and the result is a bright white, high-impact, rollable graphic that will stand up to your most abusive customers. Features High gloss for high impact graphics Great for thermal lamination Water-resistant glos s finish Cross-platform printer compatible Does not show finger prints and is more scratch resistant than similar gloss products No lamination required for short-term retractable banner stands
Description
LexJet 5.5 Mil Blockout Gloss Polyester is a polyester film with a block-out back coating which provides 100% opacity. The high gloss finish gives the graphic more pop and higher contrast over similar matte products for a bigger impact. This product is designed for rollable trade show and point-of-purchase graphics that are displayed using pop-up and retractable display frames. The polyester film’s opacity prevents the framing devices from being seen. Partner this product with one of our PreLume laminates and the result is a bright white, high-impact, rollable graphic that will stand up to your most abusive customers. Features High gloss for high impact graphics Great for thermal lamination Water-resistant glos s finish Cross-platform printer compatible Does not show finger prints and is more scratch resistant than similar gloss products No lamination required for short-term retractable banner stands

Suppliers

Company
Product
Description
Supplier Links
5.5 Mil Blockout Gloss Polyester- 36in x 100ft - BP536 - LexJet Corporation
Sarasota, FL, USA
5.5 Mil Blockout Gloss Polyester- 36in x 100ft
BP536
5.5 Mil Blockout Gloss Polyester- 36in x 100ft BP536
LexJet 5.5 Mil Blockout Gloss Polyester is a polyester film with a block-out back coating which provides 100% opacity. The high gloss finish gives the graphic more pop and higher contrast over similar matte products for a bigger impact. This product is designed for rollable trade show and point-of-purchase graphics that are displayed using pop-up and retractable display frames. The polyester film’s opacity prevents the framing devices from being seen. Partner this product with one of our PreLume laminates and the result is a bright white, high-impact, rollable graphic that will stand up to your most abusive customers. Features High gloss for high impact graphics Great for thermal lamination Water-resistant glos s finish Cross-platform printer compatible Does not show finger prints and is more scratch resistant than similar gloss products No lamination required for short-term retractable banner stands

LexJet 5.5 Mil Blockout Gloss Polyester is a polyester film with a block-out back coating which provides 100% opacity. The high gloss finish gives the graphic more pop and higher contrast over similar matte products for a bigger impact. This product is designed for rollable trade show and point-of-purchase graphics that are displayed using pop-up and retractable display frames. The polyester film’s opacity prevents the framing devices from being seen. Partner this product with one of our PreLume laminates and the result is a bright white, high-impact, rollable graphic that will stand up to your most abusive customers.

Features

  • High gloss for high impact graphics
  • Great for thermal lamination
  • Water-resistant gloss finish
  • Cross-platform printer compatible
  • Does not show finger prints and is more scratch resistant than similar gloss products
  • No lamination required for short-term retractable banner stands
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number BP536
Product Name 5.5 Mil Blockout Gloss Polyester- 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Gloss Art Fibre 300gsm by Hahnemuhle- 11in x 17in - 13633009 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details