LexJet Corporation Sugar Cane 300 g- 44in x 39ft 10643496

Description
Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 
Description
Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 

Suppliers

Company
Product
Description
Supplier Links
Sugar Cane 300 g- 44in x 39ft - 10643496 - LexJet Corporation
Sarasota, FL, USA
Sugar Cane 300 g- 44in x 39ft
10643496
Sugar Cane 300 g- 44in x 39ft 10643496
Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 

Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643496
Product Name Sugar Cane 300 g- 44in x 39ft
Width 44 inch (1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FineArt Baryta 325g - 24in x 39ft - 10643475 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 325 gsm (9.59 osy)
Thickness 16.14 mil (410 µm)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
30
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details