LexJet Corporation Photo Rag Duo 276 g- 11in x 17in 10641447

Description
Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.
Description
Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Duo 276 g- 11in x 17in - 10641447 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Duo 276 g- 11in x 17in
10641447
Photo Rag Duo 276 g- 11in x 17in 10641447
Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.

Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641447
Product Name Photo Rag Duo 276 g- 11in x 17in
Width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Premium White Film (5 Mil)- 50in x 100ft - 8836843 - LexJet Corporation
Specs
Thickness 5 mil (127 µm)
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details
Nomex® Pressboard - Type 994 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details