LexJet Corporation Production Glossy Poly Poster Plus (8 Mil)- 36in x 100ft 222540-00

Description
Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.
Description
Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.

Suppliers

Company
Product
Description
Supplier Links
Production Glossy Poly Poster Plus (8 Mil)- 36in x 100ft - 222540-00 - LexJet Corporation
Sarasota, FL, USA
Production Glossy Poly Poster Plus (8 Mil)- 36in x 100ft
222540-00
Production Glossy Poly Poster Plus (8 Mil)- 36in x 100ft 222540-00
Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.

Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 222540-00
Product Name Production Glossy Poly Poster Plus (8 Mil)- 36in x 100ft
Basis Weight 142 gsm (4.19 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Production Self Adhesive Satin Poly Poster Plus (6 Mil)- 36in x 100ft - 223213-00 - LexJet Corporation
Specs
Thickness 9 mil (229 µm)
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
36
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details