LexJet Corporation Monet FineArt Canvas 410 g- 44in x 39ft 10643481DS

Description
Monet Canvas is a 100% cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This neutrally white and OBA-free canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.
Description
Monet Canvas is a 100% cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This neutrally white and OBA-free canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Suppliers

Company
Product
Description
Supplier Links
Monet FineArt Canvas 410 g- 44in x 39ft - 10643481DS - LexJet Corporation
Sarasota, FL, USA
Monet FineArt Canvas 410 g- 44in x 39ft
10643481DS
Monet FineArt Canvas 410 g- 44in x 39ft 10643481DS
Monet Canvas is a 100% cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This neutrally white and OBA-free canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Monet Canvas is a 100% cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This neutrally white and OBA-free canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643481DS
Product Name Monet FineArt Canvas 410 g- 44in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 910 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Photo Rag 188 g- 24in x 39ft - 10640250 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 188 gsm (5.55 osy)
Thickness 11.81 mil (300 µm)
View Details