LexJet Corporation William Turner 310 g - 24in x 39ft 10643134

Description
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.
Description
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Suppliers

Company
Product
Description
Supplier Links
William Turner 310 g - 24in x 39ft - 10643134 - LexJet Corporation
Sarasota, FL, USA
William Turner 310 g - 24in x 39ft
10643134
William Turner 310 g - 24in x 39ft 10643134
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643134
Product Name William Turner 310 g - 24in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Albrecht Durer - 13in x 19in - 10641402 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details