LexJet Corporation Photo Rag Pearl 320 g - 44in x 39ft 10643460

Description
The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.
Description
The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Pearl 320 g - 44in x 39ft - 10643460 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Pearl 320 g - 44in x 39ft
10643460
Photo Rag Pearl 320 g - 44in x 39ft 10643460
The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.

The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643460
Product Name Photo Rag Pearl 320 g - 44in x 39ft
Basis Weight 320 gsm (9.44 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Satin Photographic Paper (190gsm)- 13in x 19in - 0848V603 - LexJet Corporation
Specs
Basis Weight 190 gsm (5.6 osy)
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details