LexJet Corporation Bamboo 290 g - 13in x 19in 10641406

Description
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.
Description
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

Suppliers

Company
Product
Description
Supplier Links
Bamboo 290 g - 13in x 19in - 10641406 - LexJet Corporation
Sarasota, FL, USA
Bamboo 290 g - 13in x 19in
10641406
Bamboo 290 g - 13in x 19in 10641406
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641406
Product Name Bamboo 290 g - 13in x 19in
Width 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Premium White Film (5 Mil)- 42in x 100ft - 1918440 - LexJet Corporation
Specs
Thickness 5 mil (127 µm)
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details