LexJet Corporation Bamboo 290 g - 24in x 39ft 10643466

Description
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.
Description
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

Suppliers

Company
Product
Description
Supplier Links
Bamboo 290 g - 24in x 39ft - 10643466 - LexJet Corporation
Sarasota, FL, USA
Bamboo 290 g - 24in x 39ft
10643466
Bamboo 290 g - 24in x 39ft 10643466
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643466
Product Name Bamboo 290 g - 24in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
8 Mil Production Gloss Photo Paper- 36in x 100ft - 8PGP36 - LexJet Corporation
Specs
Basis Weight 190 gsm (5.6 osy)
Thickness 8 mil (203 µm)
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9107 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 100 gsm (2.95 osy)
View Details