LexJet Corporation Photo Rag Baryta 315 g - 11in x 17in 10641439

Description
Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.
Description
Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Baryta 315 g - 11in x 17in - 10641439 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Baryta 315 g - 11in x 17in
10641439
Photo Rag Baryta 315 g - 11in x 17in 10641439
Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.

Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641439
Product Name Photo Rag Baryta 315 g - 11in x 17in
Width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Museum Etching 350 g - 8.5in x 11in - 10641421 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details