LexJet Corporation Sunset Bright Textured Fine Art Paper 310g- 17in x 22in BFAT172250

Description
Sunset Bright Textured Fine Art Paper 310g is a bright white version of the popular Sunset Textured Fine Art 310g. It has a bright white finish with a coarse, structured surface equivalent to traditional watercolor paper making. This surface is ideal for digital fine art reproductions. The surface has a special matte coating, designed for high-quality fine art and photographic reproduction print applications with inkjet (giclee) technology.
Description
Sunset Bright Textured Fine Art Paper 310g is a bright white version of the popular Sunset Textured Fine Art 310g. It has a bright white finish with a coarse, structured surface equivalent to traditional watercolor paper making. This surface is ideal for digital fine art reproductions. The surface has a special matte coating, designed for high-quality fine art and photographic reproduction print applications with inkjet (giclee) technology.

Suppliers

Company
Product
Description
Supplier Links
Sunset Bright Textured Fine Art Paper 310g- 17in x 22in - BFAT172250 - LexJet Corporation
Sarasota, FL, USA
Sunset Bright Textured Fine Art Paper 310g- 17in x 22in
BFAT172250
Sunset Bright Textured Fine Art Paper 310g- 17in x 22in BFAT172250
Sunset Bright Textured Fine Art Paper 310g is a bright white version of the popular Sunset Textured Fine Art 310g. It has a bright white finish with a coarse, structured surface equivalent to traditional watercolor paper making. This surface is ideal for digital fine art reproductions. The surface has a special matte coating, designed for high-quality fine art and photographic reproduction print applications with inkjet (giclee) technology.

Sunset Bright Textured Fine Art Paper 310g is a bright white version of the popular Sunset Textured Fine Art 310g. It has a bright white finish with a coarse, structured surface equivalent to traditional watercolor paper making. This surface is ideal for digital fine art reproductions. The surface has a special matte coating, designed for high-quality fine art and photographic reproduction print applications with inkjet (giclee) technology.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number BFAT172250
Product Name Sunset Bright Textured Fine Art Paper 310g- 17in x 22in
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Extreme AquaVinyl w/ PSA- 50in x 60ft - AQPSRM5060 - LexJet Corporation
Specs
Thickness 13 mil (330 µm)
Width 50 inch (1270 mm)
Length 20 yd (18.29 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details