LexJet Corporation William Turner 190 g - 13in x 19in 10641472

Description
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.
Description
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Suppliers

Company
Product
Description
Supplier Links
William Turner 190 g - 13in x 19in - 10641472 - LexJet Corporation
Sarasota, FL, USA
William Turner 190 g - 13in x 19in
10641472
William Turner 190 g - 13in x 19in 10641472
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641472
Product Name William Turner 190 g - 13in x 19in
Width 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
NOMEX® 910 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
10 lb. White and Gold Metallic Blend - Crinkle Paper - CPB10EE - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details
Baryta FB 350 g - 17in x 39ft - 10643695 - LexJet Corporation
Specs
Basis Weight 350 gsm (10.32 osy)
Thickness 14.57 mil (370 µm)
Width 17 inch (432 mm)
View Details