LexJet Corporation Daguerre FineArt Canvas 400 g- 11.7in x 16.5in 10641211DS

Description
Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.
Description
Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Suppliers

Company
Product
Description
Supplier Links
Daguerre FineArt Canvas 400 g- 11.7in x 16.5in - 10641211DS - LexJet Corporation
Sarasota, FL, USA
Daguerre FineArt Canvas 400 g- 11.7in x 16.5in
10641211DS
Daguerre FineArt Canvas 400 g- 11.7in x 16.5in 10641211DS
Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641211DS
Product Name Daguerre FineArt Canvas 400 g- 11.7in x 16.5in
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

TruColor Flag FR- 64in x 100ft - 3P-42064 - LexJet Corporation
Specs
Width 64 inch (1626 mm)
Length 33.33 yd (30.48 m)
View Details
Unisource Worldwide, Inc.
View Details
18
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details