TransPak 18" - Freezer Paper Rolls FP1840

Description
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.
Description
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" - Freezer Paper Rolls
FP1840
18" - Freezer Paper Rolls FP1840
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.

Provides protection for frozen products for up to one year.

  • Polyethylene coated on one side.
  • 40# virgin, bleached paper.
  • FDA approved.
  • Maintains strength and durability even when wet.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number FP1840
Product Name 18" - Freezer Paper Rolls
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
72
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details
Paper Products - TT1JT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details