KCC 01040 -- HARD ROLL TOWELS (WHITE, 800 FT/ROLL)
JIT Packaging
Hard Roll Towels (White, 800 ft/roll)
KCC 01040
Description
Hardwound Roll Towels
Description
Hardwound Roll Towels
Suppliers
Hard Roll Towels (White, 800 ft/roll)
KCC 01040
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
KCC 01040 |
|
Product Name
|
Hard Roll Towels (White, 800 ft/roll) |
Unlock Full Specs
to access all available technical data
Similar Products
DuPont Protection Technologies
Paper and Paperboard
Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process
Folded / Corrugated
Markets
Automotive / Transportation; Electrical
View Details
Thickness
8 mil (203 µm)
Width
24 inch (610 mm)
Length
33.33 yd (30.48 m)
View Details