LexJet Corporation Matte Coated Paper- 17in x 100ft 0849V348

Description
Canon Matte Coated Paper 170 gsm
Description
Canon Matte Coated Paper 170 gsm

Suppliers

Company
Product
Description
Supplier Links
Matte Coated Paper- 17in x 100ft - 0849V348 - LexJet Corporation
Sarasota, FL, USA
Matte Coated Paper- 17in x 100ft
0849V348
Matte Coated Paper- 17in x 100ft 0849V348
Canon Matte Coated Paper 170 gsm

Canon Matte Coated Paper 170 gsm

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 0849V348
Product Name Matte Coated Paper- 17in x 100ft
Basis Weight 170 gsm (5.01 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Georgia- Pacific Preference Embossed Tissue - GPC 182-80/01 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
Baryta FB 350 g - 44in x 39ft - 10643698 - LexJet Corporation
Specs
Basis Weight 350 gsm (10.32 osy)
Thickness 14.57 mil (370 µm)
Width 44 inch (1118 mm)
View Details