LexJet Corporation Baryta FB 350 g - 44in x 39ft 10643698

Description
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.
Description
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Suppliers

Company
Product
Description
Supplier Links
Baryta FB 350 g - 44in x 39ft - 10643698 - LexJet Corporation
Sarasota, FL, USA
Baryta FB 350 g - 44in x 39ft
10643698
Baryta FB 350 g - 44in x 39ft 10643698
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643698
Product Name Baryta FB 350 g - 44in x 39ft
Basis Weight 350 gsm (10.32 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Paper Products - TTHT1 - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Green Heritage Jumbo Roll Tissue 9-in. dia. - APM 710GREEN - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
William Turner 310 g - 17in x 22in - 10641477 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details